NEN-EN-IEC 62047-18
Semiconductor devices - Micro-electromechanical devices - Part 18: Bend testing methods of thin film materials
| Organization: | NEN |
| Publication Date: | 3 October 2013 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
This part of IEC 62047 specifies the method for bend testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 μm and 10 μm. Thin films are used as main structural materials for Micro-electromechani
Document History