NEN-EN-ISO 10893-8

Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 21
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except submerged arc welded (SAW) steel tubes, or b) in the area adjacent to the weld seam of welded steel tubes and optionally (see 5.4.1); c) at the ends (full peripheral testing) of seamless and welded tubes.

Document History

April 1, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
A description is not available for this item.
NEN-EN-ISO 10893-8
April 1, 2009
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections a) in the pipe body (full peripheral testing) of seamless and welded, except...

References

Advertisement