NEN-EN-ISO 11820

Acoustics - Measurement on silencers in situ

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 30
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This standard specifies silencer measurements in situ. It is applicable to measurements on silencers in practical applications for acoustic analysis, acceptance tests and similar evaluations. Results obtained in accordance with this International Standard cannot be compared to performance data obtained from laboratory measurements on ducted silencers in accordance with ISO 7235, partly because of different test conditions (such as sound field distribution, flow, temperature and mounting conditions) and partly because of different definitions.

Document History

NEN-EN-ISO 11820
February 1, 1997
Acoustics - Measurement on silencers in situ
This standard specifies silencer measurements in situ. It is applicable to measurements on silencers in practical applications for acoustic analysis, acceptance tests and similar evaluations. Results...
Advertisement