NEN-EN-ISO 10304-1

Water quality - Determination of dissolved fluoride, chloride, nitrite, orthophosphate, bromide, nitrate and sulfate ions, using liquid chromatography of ions - Part 1: Method for water with low contamination

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 22
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

The method is based on liquid chromatographic separation of ions (low capacity anion exchanger as the stationary phase, and usually aqueous solutions of salts of weak monobasic and dibasic acids as mobile phases), detection by a conductivity detector), sometimes employed in combination with a suppressor device (e.g. a cation exchanger) which decreases the conductivity of the eluent and converts the separated anions into their corresponding acids. Admissible contamination is given for each anion. Water with low contamination means e.g. drinking water, rain water, ground water and surface water. Interferences are also indicated.

Document History

April 1, 2009
Water quality - Determination of dissolved anions by liquid chromatography of ions - Part 1: Determination of bromide, chloride, fluoride, nitrate, nitrite, phosphate and sulfate
This part of ISO 10304 specifies a method for the determination of dissolved bromide, chloride, fluoride, nitrate, nitrite, orthophosphate and sulfate in water, e.g. drinking water, ground water,...
NEN-EN-ISO 10304-1
April 1, 1995
Water quality - Determination of dissolved fluoride, chloride, nitrite, orthophosphate, bromide, nitrate and sulfate ions, using liquid chromatography of ions - Part 1: Method for water with low contamination
The method is based on liquid chromatographic separation of ions (low capacity anion exchanger as the stationary phase, and usually aqueous solutions of salts of weak monobasic and dibasic acids as...
Advertisement