NEN-EN-ISO 13257

Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 20
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-EN-ISO 13257 specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground within the building structure, application areas "BD" or "UD", to 1 500 cycles of elevated temperature cycling

Document History

NEN-EN-ISO 13257
October 1, 2017
Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling
NEN-EN-ISO 13257 specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area “B”, or buried in the ground within the...
Advertisement