NEN-EN-ISO 15006-1

Road vehicles - Transport information and control systems - Man-machine interface - Auditory information presentation - Part 1: Requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 12
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard establishes ergonomic specifications for the presentation of auditory information related to transport information and control systems (TICS) through speech or sounds. It applies only to the use of auditory displays when the vehicle is in motion. It presents a set of requirements and recommendations for in-vehicle auditory messages from TICS, and provides message characteristics and functional factors for maximizing message intelligibility and utility while helping prevent auditory or mental overload.

Document History

NEN-EN-ISO 15006-1
January 1, 1999
Road vehicles - Transport information and control systems - Man-machine interface - Auditory information presentation - Part 1: Requirements
This International Standard establishes ergonomic specifications for the presentation of auditory information related to transport information and control systems (TICS) through speech or sounds. It...

References

Advertisement