NEN-EN-ISO 14956

Air quality - Evaluation of the suitability of a measurement method by comparison with a stated measurement uncertainty

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 27
ICS Code (Air quality in general): 13.040.01
scope:

This International Standard specifies, for the field of air quality measurement procedures, the: - estimation of measurement uncertainty from actual or claimed values of all important performance characteristics of a method under stationary conditions; - assessment of whether or not specified values for these performance characteristics comply with the required quality of a measured value at a stated measurand value; - evaluation of the applicability of the measurement method based on laboratory performance and confirmatory field test; - establishment of requirements on dynamic behaviour of instruments. This International Standard is applicable to measurement procedures whose output is a defined time average.

Document History

October 1, 2002
Air quality - Evaluation of the suitability of a measurement method by comparison with a required measurement uncertainty
This International Standard specifies, for the field of air quality measurement procedures, the: - estimation of measurement uncertainty from actual or claimed values of all important performance...
NEN-EN-ISO 14956
October 1, 1998
Air quality - Evaluation of the suitability of a measurement method by comparison with a stated measurement uncertainty
This International Standard specifies, for the field of air quality measurement procedures, the: - estimation of measurement uncertainty from actual or claimed values of all important performance...
Advertisement