NEN-EN-ISO 15753

Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 29
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils: a general method, and a method specific for coconut oil and vegetable oils with short-chain fatty acids. These methods are not quantitative for the very volatile compounds such as naphthalene, acenaphthene and fluorene. Due to interferences provided by the matrix itself, palm oil and olive pomace oil cannot be analysed using this method. The quantification limit is 0,2 µg/kg for almost all compounds analysed, except for fluoranthene and benzo(g,h,i)perylene here the quantification limit is 0,3 µg/kg, and indeno(1,2,3-c,d)pyrene where the quantification limit is 1 µg/kg.

Document History

April 1, 2016
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons
NEN-EN-ISO 15753 describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils: - a general method; - a specific method for coconut...
August 1, 2011
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons - Exclusion of olive pomace oil from the scope
A description is not available for this item.
July 1, 2010
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons
A description is not available for this item.
September 1, 2006
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons
This International Standard describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils: a general method, and a method specific...
NEN-EN-ISO 15753
April 1, 2005
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons
This International Standard describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils: a general method, and a method specific...
Advertisement