NEN-EN-ISO 17225-2

Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets

inactive
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 24
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN-ISO 17225-2 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from the following raw materials (see ISO 17225-1, Table 1): - 1.1 Forest, plantation and other virgin wood; - 1.2 By-products and residues from wood processing industry; - 1.3.1 Chemically untreated used wood. Thermally treated biomass pellets (e.g. torrefied pellets) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.

Document History

June 1, 2021
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets
This document determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This document covers only wood pellets produced from the following...
NEN-EN-ISO 17225-2
May 1, 2014
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets
NEN-EN-ISO 17225-2 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from...
November 1, 2012
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets
NEN-EN-ISO 17225-2 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from...

References

Advertisement