NEN-EN-ISO 16122-3
Agricultural and forestry machinery - Inspection of sprayers and liquid fertilizer distributors in use - Part 3: Sprayers for bush and tree crops
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
This International Standard, to be used together with ISO 16122-12) specifies the requirements and test methods for the inspection of sprayers in use for bushes and tree crops, including pneumatic sprayers, gun sprayers, and specific sprayers used in vegetables crops (i.e. tomatoes, pepper,… which can be considered as bushes). It relates mainly to the condition of the equipment with respect to its potential risk for the environment and its performance to achieve good application. A summary of the inspection is given in Annex A. Regarding inspector (test operator) safety, minimum requirements are necessary to perform the test of the sprayer without hazardous situation for the inspector, see Clause 4 of ISO 16122-1.
Document History