NEN-EN-ISO 14638

Geometrical product specification (GPS) - Masterplan

inactive
Organization: NEN
Publication Date: 1 November 2012
Status: inactive
Page Count: 25
ICS Code (Measuring instruments): 17.040.30
ICS Code (Limits and fits): 17.040.10
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

NEN-EN-ISO 14638 is a fundamental ISO GPS standard. It explains the concept of Geometrical Product Specification (ISO GPS), and provides a framework to illustrate how current and future ISO GPS standards address the requirements of the ISO GPS system. The framework is intended to be of use to users of ISO GPS standards, by illustrating the extent of the scope of the different standards, and showing how they relate to each other. The framework is also used for structuring the development of standards for GPS by technical committee ISO/TC 213. The full set of standards comprising the ISO GPS system is listed on the ISO/TC 213 website at http:// www.iso.org/iso/home/store/catalogue_tc/catalogue_tc_browse.htm?commid=54924&published=on. Where relevant standards and documents are available from sources other than ISO/TC213, these may also be listed, although any such listing does not intend to be complete and exhaustive.

Document History

February 1, 2015
Geometrical product specifications (GPS) - Matrix model
NEN-EN-ISO 14638 is a fundamental ISO GPS standard. It explains the concept of Geometrical Product Specification (ISO GPS), and provides a framework to illustrate how current and future ISO GPS...
NEN-EN-ISO 14638
November 1, 2012
Geometrical product specification (GPS) - Masterplan
NEN-EN-ISO 14638 is a fundamental ISO GPS standard. It explains the concept of Geometrical Product Specification (ISO GPS), and provides a framework to illustrate how current and future ISO GPS...
Advertisement