NEN-EN-ISO 16484-2

Building Automation and Control Systems (BACS) - Part 2: Hardware

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 74
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This part of the standard specifies the requirements for the hardware to perform the tasks within a BACS. It provides the terms, definitions, and abbreviations for the understanding of Part 2 and Part 3. Part 2 relates only to physical items/devices, i.e.: - operator stations and other human system interface devices; - devices for management functions; - control devices, automation stations and application specific controllers; - field devices and their interfaces; - cabling and interconnection of devices; - engineering and commissioning tools. This part of this standard shows a generic system model to which all-different types of BACS and their interconnections (BACS network) can fit. A graphical concept of the BACS network in terms of LAN and internetwork topology will be provided in Part 5 of this standard. National annexes: National annexes may specify the local requirements of physical and electrical characteristics, the verifications for BACS devices and equipment, and the code of practice for the physical installation of systems. The annexes shall refer to the regional implementations of the relevant IEC standards.

Document History

NEN-EN-ISO 16484-2
August 1, 2004
Building Automation and Control Systems (BACS) - Part 2: Hardware
This part of the standard specifies the requirements for the hardware to perform the tasks within a BACS. It provides the terms, definitions, and abbreviations for the understanding of Part 2 and...
August 1, 1999
Building control systems - Part 2: HVAC control system functionality
This part of the standard specifies the requirements for the hardware to perform the tasks within a BACS. It provides the terms, definitions, and abbreviations for the understanding of Part 2 and...
Advertisement