NEN-EN-ISO 1833-13

Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres and certain other fibres (method using carbon disulfide/acetone)

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 17
ICS Code (Man-made fibres): 59.060.20
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using carbon disulfide/acetone, to determine the percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of - certain chlorofibres, whether after-chlorinated or not, and - wool, animal hair, silk, cotton, viscose, cupro, modal, polyamide, polyester, acrylic and glass fibres. When the wool or silk content of a mixture exceeds 25 %, the method described in ISO 1833-4 should be used. When the polyamide content of a mixture exceeds 25 %, the method described in ISO 1833-7 should be used.

Document History

October 1, 2019
Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres with certain other fibres (method using carbon disulfide/acetone)
This document specifies a method, using carbon disulfide/acetone, to determine the mass percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of — certain...
NEN-EN-ISO 1833-13
October 1, 2010
Textiles - Quantitative chemical analysis - Part 13: Mixtures of certain chlorofibres and certain other fibres (method using carbon disulfide/acetone)
This part of ISO 1833 specifies a method, using carbon disulfide/acetone, to determine the percentage of chlorofibre, after removal of non-fibrous matter, in textiles made of mixtures of - certain...

References

Advertisement