NEN-EN-ISO 20482

Metallic materials - Sheet and strip - Modified Erichsen cupping test

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 14
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a standard test method for determining the ability of metallic sheets and strips having a thickness from 0,1 up to 2 mm and a width of 90 mm or greater to undergo plastic deformation in stretch forming. For materials that are thicker and when only narrower strips are available, tools of specified dimensions are provided, in which case subscripts are used, as shown in Table 1.

Document History

November 1, 2013
Metallic materials - Sheet and strip - Erichsen cupping test
This International Standard specifies a standard test method for determining the ability of metallic sheets and strips having a thickness from 0,1 mm up to 2 mm and a width of 90 mm or greater to...
August 1, 2003
Metallic materials - Sheet and strip - Erichsen cupping test
This International Standard specifies a standard test method for determining the ability of metallic sheets and strips having a thickness from 0,1 up to 2 mm and a width of 90 mm or greater to...
NEN-EN-ISO 20482
May 1, 2002
Metallic materials - Sheet and strip - Modified Erichsen cupping test
This International Standard specifies a standard test method for determining the ability of metallic sheets and strips having a thickness from 0,1 up to 2 mm and a width of 90 mm or greater to...
Advertisement