NEN-EN-ISO 23537-1

Requirements for sleeping bags - Part 1: Thermal and dimensional requirements

inactive
Organization: NEN
Publication Date: 1 October 2016
Status: inactive
ICS Code (Camping equipment and camp-sites): 97.200.30
scope:

NEN-EN-ISO 23537-1 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This part of ISO 23537 does not apply to sleeping bags intended for specific purpose such as military use and extreme climate zone expedition. It does not apply to sleeping bags for children or babies. This part of ISO 23537 describes the method for the assessment of the performance in steady-state conditions of a sleeping bag with regard to the protection against cold.

Document History

July 1, 2022
Requirements for sleeping bags - Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of -20°C and higher
This document specifies the requirements, test methods and other provisions for the labelling of adult sized sleeping bags for use in sports and leisure time activities at a limit temperature ≥ ‐ 20...
NEN-EN-ISO 23537-1
October 1, 2016
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements
NEN-EN-ISO 23537-1 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This part of ISO 23537...
Advertisement