NEN-EN-ISO 24801-1

Recreational diving services - Requirements for the training of recreational scuba divers - Part 1: Level 1 - Supervised Diver

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 23
ICS Code (Services for consumers): 03.080.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

NEN-EN ISO 24801-1 specifies the competencies that a scuba diver has to have achieved in order for a training organization to award the scuba diver qualification indicating that he has met or exceeded scuba diver level 1 - ("Supervised diver"), and specifies evaluation criteria for these competencies. It also specifies conditions under which training has to be provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803. This part of ISO 24801 applies to training and evaluation in recreational scuba diving.

Document History

April 1, 2014
Recreational diving services - Requirements for the training of recreational scuba divers - Part 1: Level 1 - Supervised diver
NEN-EN ISO 24801-1 specifies the competencies that a scuba diver has to have achieved in order for a training organization to award the scuba diver qualification indicating that he has met or...
NEN-EN-ISO 24801-1
October 1, 2012
Recreational diving services - Requirements for the training of recreational scuba divers - Part 1: Level 1 - Supervised Diver
NEN-EN ISO 24801-1 specifies the competencies that a scuba diver has to have achieved in order for a training organization to award the scuba diver qualification indicating that he has met or...
Advertisement