NEN-EN-ISO 17700

Footwear - Test methods for uppers, linings and insocks - Colour fastness to rubbing

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 24
ICS Code (Footwear): 61.060
scope:

This standard specifies two test methods (method A and method B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are applicable to all footwear uppers, linings and insocks irrespective of the material, in order to assess suitability for end use. This standard also specifies a method (method C) for determining the likelihood of colour bleeding from materials and components such as sewing threads and shoe laces due to the action of water and artificial perspiration solutions, in order to assess suitability for end use.

Document History

NEN-EN-ISO 17700
October 1, 2005
Footwear - Test methods for uppers, linings and insocks - Colour fastness to rubbing
This standard specifies two test methods (method A and method B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods...

References

Advertisement