NEN-EN-ISO 3838

Crude petroleum and liquid or solid petroleum products - Determination of density or relative density - Capillary-stoppered pyknometer and graduated bicapillary pyknometer methods

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 29
ICS Code (Petroleum products in general): 75.080
ICS Code (Crude petroleum): 75.040
scope:

This International Standard specifies methods for the determination of the density or relative density of crude petroleum and of petroleum products handled as liquids. The capillary-stoppered pyknometer method is also for use with solids and this method may also be used for coal tar products, including road tars, creosote and tar pitches, or for mixtures of these with petroleum products. This method is not suitable for the determination of the density or relative density of highly volatile liquids having Reid vapour pressures greater than 50 kPa according to ISO 3007 or having an initial boiling point below 40 °C. The graduated bicapillary pyknometer method is recommended for the accurate determination of the density or relative density of all except the more viscous products, and is particularly useful when only small amounts of samples are available. The method is restricted to liquids having Reid vapour pressures of 130 kPa or less according to ISO 3007 and having kinematic viscosities less than 50 mm2/s [50 centistokes (cSt)] at the test temperature. Special precautions are specified for the determination of the density or relative density of highly volatile liquids.

Document History

January 1, 2024
Crude petroleum and liquid or solid petroleum products - Determination of density or relative density - Capillary-stoppered pyknometer and graduated bicapillary pyknometer methods
A description is not available for this item.
May 1, 2004
Crude petroleum and liquid or solid petroleum products - Determination of density or relative density - Capillary-stoppered pyknometer and graduated bicapillary pyknometer methods
This International Standard specifies methods for the determination of the density or relative density of crude petroleum and of petroleum products handled as liquids. The capillary-stoppered...
NEN-EN-ISO 3838
April 1, 2002
Crude petroleum and liquid or solid petroleum products - Determination of density or relative density - Capillary-stoppered pyknometer and graduated bicapillary pyknometer methods
This International Standard specifies methods for the determination of the density or relative density of crude petroleum and of petroleum products handled as liquids. The capillary-stoppered...
November 1, 1995
Crude petroleum and liquid or solid petroleum products - Determination of density or relative density - Capillary-stoppered pyknometer and graduated bicapillary pyknometer methods
The first method is also for use with solids and this method may also be used for coal tar products, including road tars, creosote and tar pitches or for mixture of these with petroleum products....
Advertisement