NEN-EN-ISO 5167-3

Measurement of fluid flow in circular cross-section conduits running full using pressure differential devices - Part 3: Nozzles and Venturi nozzles

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 38
ICS Code (Flow in closed conduits): 17.120.10
scope:

Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the fluid flowing in the conduit.

Document History

November 1, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 3: Nozzles and Venturi nozzles
This document specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the...
April 1, 2003
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 3: Nozzles and Venturi nozzles
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the...
NEN-EN-ISO 5167-3
October 1, 2000
Measurement of fluid flow in circular cross-section conduits running full using pressure differential devices - Part 3: Nozzles and Venturi nozzles
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the...
Advertisement