NEN-EN-ISO 5402

Leather - Physical and mechanical tests - Determination of flex resistance by flexometer method

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 16
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

Document History

NEN-EN-ISO 5402
February 1, 2003
Leather - Physical and mechanical tests - Determination of flex resistance by flexometer method
This International Standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in...

References

Advertisement