NEN-EN-ISO 6402-1

Plastics - Impact-resistant acrylonitrile/styrene (ASA, AES, ACS) moulding and extrusion materials, excluding butadiene-modified materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 4
ICS Code (Thermoplastic materials): 83.080.20
scope:

Establishes a system of designation for impact-resistant acrylonitrile/styrene (or substituted styrene) thermoplastic material, excluding butadiene-modified materials, which may be used as the basis for specifications. This part of the standard is applicable to all impact-resistant acrylonitrile/styrene thermoplastic materials, excluding butadiene-modified materials, having as impact modifier a dispersed elastomeric phase, free of double bonds of the butadiene type, based on: - acrylic ester (ASA materials); - ethylene-propylene-diene (EPDM) (AES materials); - chlorinated polyethylene (ACS materials). It applies to materials ready for normal use and to materials unmodified or modified by colourants, additives, fillers, etc.

Document History

October 1, 2002
Plastics - Acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene) -styrene (AEPDS) and acrylonitrile-(chlorinate d polyethylene)-styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile-styrene-acrylic ester (ASA), acrylonitrile-ethylene-propylene-diene-styrene (AEPDS), acrylonitrile-chlorinated polyethylene-styrene (ACS)...
May 1, 2001
Plastics - Acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylene-propylene-diene-) styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)- styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile-styrene-acrylic ester (ASA), acrylonitrile-ethylene-propylene-diene-styrene (AEPDS), acrylonitrile-chlorinated polyethylene-styrene (ACS)...
March 1, 2001
Plastics - Acrylonitrile/styrene ester (ASA), acrylonitrile/ethylene-propylene-diene/styrene (AEPDS) and acrylonitrile/chlorinated polyethylene/styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for Acrylonitrile/styrene/acrylic ester (ASA), Acrylonitrile/ethylene-propylene-diene/styrene (AEPDS), Acrylonitrile/Chlorinated polyethylene/styrene (ACS)...
July 1, 1999
Plastics - Acrylonitrile/styrene ester (ASA), acrylonitrile/ethylene-propylene-diene/styrene (AEPDS) and acrylonitrile/chlorinated polyethylene/styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for Acrylonitrile/styrene/acrylic ester (ASA), Acrylonitrile/ethylene-propylene-diene/styrene (AEPDS), Acrylonitrile/Chlorinated polyethylene/styrene (ACS)...
NEN-EN-ISO 6402-1
May 1, 1999
Plastics - Impact-resistant acrylonitrile/styrene (ASA, AES, ACS) moulding and extrusion materials, excluding butadiene-modified materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for impact-resistant acrylonitrile/styrene (or substituted styrene) thermoplastic material, excluding butadiene-modified materials, which may be used as the basis...

References

Advertisement