NEN-EN-ISO 7539-4

Corrosion of metals and alloys - Stress corrosion testing - Part 4: Preparation and use of uniaxially loaded tension specimens

active, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: active
Page Count: 12
ICS Code (Corrosion of metals): 77.060
scope:

Covers procedures for designing, preparing and using uniaxially loaded tension specimens. These specimens may be used to test a variety of product forms (for example sheet, plate, flat extruded material, wire or rod as well as parts joined by welding, riveting, or other methods). Uniaxially loaded tensile specimens may be stressed quantitatively with equipment for application of either a constant load, a constant strain or an increasing load or strain.

Document History

NEN-EN-ISO 7539-4
June 1, 1995
Corrosion of metals and alloys - Stress corrosion testing - Part 4: Preparation and use of uniaxially loaded tension specimens
Covers procedures for designing, preparing and using uniaxially loaded tension specimens. These specimens may be used to test a variety of product forms (for example sheet, plate, flat extruded...
Advertisement