NEN-EN-ISO 8503-5
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 5: Replica tape method for the determination of the surface profile
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This part of ISO 8503 describes a field method for measuring the surface profile produced by any of the abrasive blast-cleaning procedures given in ISO 8504-2. The method uses replica tape and a suitable gauge for measuring, on site, the roughness of a surface before the application of paint or another protective coating. The method is applicable within the range of pro files cited for a given grade (or thickness) of replica tape. The commercial grades currently available permit measurement of average peak-to-valley profiles of 20 µm to 115 µm. The method is valid for surfaces that have been cleaned with either metallic or non-metallic abrasives.
Document History