NEN-EN-ISO 844

Rigid cellular plastics - Determination of compression properties

inactive
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 25
ICS Code (Cellular materials): 83.100
scope:

NEN-EN-ISO 844 specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c) when desired, the compressive modulus of rigid cellular plastics. There are two procedures: - Procedure A employs crosshead motion for determination of compressive properties. Procedure A is intended to be used when compressive stress at 10 % relative deformation has to be determined. - Procedure B employs strain measuring devices mounted on the specimen (contact extensometer) or similar device which measures directly sample deformation. Procedure B is intended to be used when compressive modulus has to be determined.

Document History

May 1, 2021
Rigid cellular plastics - Determination of compression properties
This document specifies methods for determining the compressive strength and corresponding relative deformation, the compressive stress at 10 % relative deformation, and the compressive modulus of...
NEN-EN-ISO 844
August 1, 2014
Rigid cellular plastics - Determination of compression properties
NEN-EN-ISO 844 specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c) when desired,...
July 1, 2009
Rigid cellular plastics - Determination of compression properties
This International Standard specifies a method of determining a) the compressive strength and corresponding relative deformation or b) the compressive stress at 10 % relative deformation and c) when...

References

Advertisement