NEN-EN-ISO 9556
Steel and iron:Determination of total carbon content - Infrared absorption method after combustion in an induction furnace
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
The method is applicable to carbon contents between 0, 003% (m/m) and 4, 5 % (m/m). Specifies principle, reagents, apparatus, sampling, procedure, expression of results and test report. The annexes give additional information on the international co-operative tests, a graphical representation of precision data and features of induction furnaces and carbon analysers
Document History
NEN-EN-ISO 9556
October 1, 2001
Steel and iron:Determination of total carbon content - Infrared absorption method after combustion in an induction furnace
The method is applicable to carbon contents between 0, 003% (m/m) and 4, 5 % (m/m). Specifies principle, reagents, apparatus, sampling, procedure, expression of results and test report. The annexes...