NEN-EN-ISO 8351-1
Packaging - Method of specification for sacks - Part 1: Paper sacks
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Sacks. Bags): | 55.080 |
scope:
Provides a checklist for the characteristics of paper sacks to be specified when ordering. These ordering specifications cover the description of the sack and do not deal with quantitative performance requirements. Is primarily intended for application to the types of paper sacks as specified in ISO 6590-2.
Document History
NEN-EN-ISO 8351-1
November 1, 1996
Packaging - Method of specification for sacks - Part 1: Paper sacks
Provides a checklist for the characteristics of paper sacks to be specified when ordering. These ordering specifications cover the description of the sack and do not deal with quantitative...