NEN-IEC 61196-1-100

Coaxial communication cables - Part 1-100: Electrical test methods - General requirements

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 26
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies electrical test methods for coaxial communication cables. For information, IEC 61196-1-1XX consists of the following documents: IEC 61196-1-100 Electrical test methods - General requirements; IEC 61196-1-101 Test for conductor resistance of cable; IEC 61196-1-102 Test for insulation resistance of cable dielectric; IEC 61196-1-103 Test for capacitance; IEC 61196-1-104 Test for capacitance stability; IEC 61196-1-105 Test for withstand voltage of cable dielectric; IEC 61196-1-106 Test for withstand voltage of sheath; IEC 61196-1-107 Test for cable microphony charge level (mechanically induced noise); IEC 61196-1-108 Test for characteristic impedance, phase and group delay, electrical length and propagation velocity; IEC 61196-1-109 Spark test; IEC 61196-1-110 future use; IEC 61196-1-111 Test for stability of phase constant; IEC 61196-1-112 Test for return loss (uniformity of impedance); IEC 61196-1-113 Test for attenuation constant/attenuation stability; IEC 61196-1-114 future use; IEC 61196-1-115 Pulse return loss/Step function return loss; IEC 61196-1-116 future use; IEC 61196-1-119 Test for r.f. power rating; IEC 61196-1-122 Cross talk between coaxial cables. Further test details (for example, temperature, duration) and/or test requirements are given in the relevant cable standard.

Document History

February 1, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to IEC 61196-1-1xx (all parts), which specifies...
NEN-IEC 61196-1-100
December 1, 2005
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies...
Advertisement