NEN-IEC 62766-6

Consumer terminal function for access to IPTV and open internet multimedia services - Part 6: Procedural application environment

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 66
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Internet applications): 35.240.95
scope:

NEN-IEC 62766-6 specifies the procedural application environment (PAE) component of the OIPF terminal function (OITF). It also defines the UNI reference point UNIS-12 of the OIPF functional architecture summarised in Annex B of IEC 62766-1:2017. The PAE is an application environment for IPTV services based on Java 1 . Like other specifications such as OCAP, ACAP and Blu-ray 2 , which are, or include, GEM terminal specifications, this document follows the structure of ETSI TS 102 728.

Document History

NEN-IEC 62766-6
August 1, 2017
Consumer terminal function for access to IPTV and open internet multimedia services - Part 6: Procedural application environment
NEN-IEC 62766-6 specifies the procedural application environment (PAE) component of the OIPF terminal function (OITF). It also defines the UNI reference point UNIS-12 of the OIPF functional...
Advertisement