NEN-ISO 10161-1

Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 135
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

NEN-ISO 10161-1 defines the protocol for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the ISO interlibrary loan service. It provides a formal statement of the rules of behaviour of each of the two or more entities participating in an ILL transaction. It specifies a) the actions to be taken on receiving request service primitives issued by an ILL service-user, b) the actions to be taken on receiving application-protocol-data-units (APDUs), and c) the actions to be taken as a result of events within the local system. It provides a specification (in Clause 9) of the abstract syntax required to convey the ILL Protocol APDUs. It states the conformance requirements to be met by implementors of this protocol (in Clause 10). The scope of the ILL Protocol is restricted to the interconnection of systems; it does not specify or restrict the possible implementation of interfaces within a computer system. Computer systems can range from stand-alone workstations to mainframes. This part of ISO 10161 is intended for use by libraries, information utilities such as union catalogue centres, and any other system which processes bibliographic information. These systems can participate in an interlibrary loan transaction in the role of requester (i.e. an initiator of ILL requests), responder (i.e. a provider of bibliographic material or information) and/or intermediary (i.e. an agent that acts on behalf of a requester to find suitable responders). Various interworking topologies are supported, ranging from simple two-party interactions, to multiparty interactions.

Document History

NEN-ISO 10161-1
November 1, 2014
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification
NEN-ISO 10161-1 defines the protocol for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the ISO...
June 1, 2013
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification - Addition of annex I acknowledging the National Library of Canada as the Maintenance Agency and Registration Authority
A description is not available for this item.
June 1, 2013
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification
Defines the protocol for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the ISO interlibrary loan...
June 1, 2013
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification
A description is not available for this item.
Advertisement