NEN-EN-ISO 9606-1

Qualification testing of welders - Fusion welding - Part 1: Steels

inactive
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 47
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Management of human resources): 03.100.30
ICS Code (Welding processes): 25.160.10
scope:

NEN-EN-ISO 9606-1 specifies the requirements for qualification testing of welders for fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the welder, and enables such qualifications to be uniformly accepted independently of the type of product, location and examiner or examining body. When qualifying welders, the emphasis is placed on the welder's ability manually to manipulate the electrode, welding torch or welding blowpipe, thereby producing a weld of acceptable quality. The welding processes referred to in this part of ISO 9606 include those fusion-welding processes which are designated as manual or partly mechanized welding. It does not cover fully mechanized and automated welding processes.

Document History

September 1, 2017
Qualification testing of welders - Fusion welding - Part 1: Steels
NEN-ISO 9606-1 specifies the requirements for qualification testing of welders for fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the welder,...
October 1, 2013
Qualification testing of welders - Fusion welding - Part 1: Steels
NEN-EN-ISO 9606-1 specifies the requirements for qualification testing of welders for fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the welder,...
NEN-EN-ISO 9606-1
October 1, 2013
Qualification testing of welders - Fusion welding - Part 1: Steels
NEN-EN-ISO 9606-1 specifies the requirements for qualification testing of welders for fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the welder,...
May 1, 2007
Qualification test of welders - Fusion welding - Part 1: Steels
This International Standard defines the requirements for qualification testing of welders for fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the...
December 1, 2000
Approval testing of welders - Fusion welding - Part 1: Steels
Applies to the approval testing of welders for the fusion welding of steels. It provides a set of technical rules for a systematic approval testing of the welder, and enables such approvals to be...

References

Advertisement