NEN-ISO 10308

Metallic coatings - Review of porosity tests

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
ICS Code (Metallic coatings): 25.220.40
scope:

Reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel, nickel-boron, nickel-cobalt, nickel-iron, nickel-phosphorus, palladium, platinum, vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, kovar, (NiFeCo) alloys, magnesium, nickel, nickel-boron, nickel-phosphorus, phosphor-bronze, silver, steel, tin-nickel and zinc alloy base metal. The tests summarized in this standard are designed to react with the substrate when exposed, by a discontinuity, in such a way as to form an observable reaction product.

Document History

NEN-ISO 10308
January 1, 1996
Metallic coatings - Review of porosity tests
Reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel,...
Advertisement