NEN-ISO 10483-2
Road vehicles - intelligent power switches - Part 2: Low-side intelligent power switch
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
Specifies the minimum requirements for 12 V and 24 V body system low-side intelligent power switches (LSIPS). These switches are intended primarily for automotive applications (for example lamps, motors, relays, etc.).The numerical values in parentheses refer to 24 V nominal vehicle supply voltage systems.
Document History
NEN-ISO 10483-2
March 1, 1996
Road vehicles - intelligent power switches - Part 2: Low-side intelligent power switch
Specifies the minimum requirements for 12 V and 24 V body system low-side intelligent power switches (LSIPS). These switches are intended primarily for automotive applications (for example lamps,...