NEN-ISO 10968

Earth-moving machinery - Operator's controle

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 22
ICS Code (Earth-moving machinery): 53.100
scope:

Specifies the requirements for the operator's primary controls on earth-moving machinery as they elate to their ride-on operator. The provisions for hand-, finger- or foot-operated controls are not intended to prevent usage of other types of controls, control locations or control movements. However the general requirements and principle of arrangement should be followed considering operator's safety and ergonomics.

Document History

May 1, 2020
Earth-moving machinery - Operator's controls
This document specifies requirements and guidelines for the operator’s controls on earth-moving machinery as defined in ISO 6165, in as far as those controls relate to any direct-control machine. The...
October 1, 2004
Earth-moving machinery - Operator's controls
This International Standard specifies requirements and guidelines for the operator s primary controls on earth-moving machinery (as defined in ISO 6165) in as far as those controls relate to the...
NEN-ISO 10968
October 1, 1995
Earth-moving machinery - Operator's controle
Specifies the requirements for the operator's primary controls on earth-moving machinery as they elate to their ride-on operator. The provisions for hand-, finger- or foot-operated controls are not...
Advertisement