NEN-ISO 10216

Anodizing of aluminium and its alloys - Instrumental determination of image clarity of anodic oxidation coatings - Instrumental method

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
ICS Code (Surface treatment): 25.220.20
scope:

NEN-ISO 10216 specifies an instrumental method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys by measuring reflection from the surface with the help of a sliding combed shutter. The test can only be applied to a flat surface which can reflect the image onto the limited combed shutter and photo-receiver. This method can also be used to measure the optical evenness of anodic oxidation coatings on aluminium and its alloys.

Document History

NEN-ISO 10216
October 1, 2017
Anodizing of aluminium and its alloys - Instrumental determination of image clarity of anodic oxidation coatings - Instrumental method
NEN-ISO 10216 specifies an instrumental method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys by measuring reflection from the surface with the help of a...
Advertisement