NEN-ISO 11707

Magnesium and its alloys - Determination of lead and cadmium

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 14
ICS Code (Magnesium and magnesium alloys): 77.120.20
scope:

This International Standard specifies wet analytical methods for lead and cadmium. There are two methods for the simultaneous determination of lead and cadmium in magnesium and its alloys. Method A uses a matrixmatching technique for unalloyed magnesium and its alloys by inductively coupled plasma/atomic emission spectrometry (ICP/AES) or flame atomic absorption spectrometry (FAAS). Method B uses an extraction method for magnesium alloys with pretreatment procedures. Generally, Method A is recommended; also, Method B is designated where the matrix-matching method cannot be adopted due to complicated preparation of the assay standard solutions or where the combination of solvent extraction and FAAS is useful for analysts. These methods are applicable to the determination of lead and cadmium in the ranges of mass fractions of 0,000 5 % to 0,04 % and 0,000 5 % to 0,07 %, respectively.

Document History

NEN-ISO 11707
September 1, 2011
Magnesium and its alloys - Determination of lead and cadmium
This International Standard specifies wet analytical methods for lead and cadmium. There are two methods for the simultaneous determination of lead and cadmium in magnesium and its alloys. Method A...
Advertisement