NEN-ISO 11346

Rubber, vulcanized or thermoplastic - Estimation of life-time and maximum temperature of use from an Arrhenius plot

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 14
ICS Code (Rubber): 83.060
scope:

Describes the principles and procedures for estimating the life-time and maximum temperature of use of vulcanized or thermoplastic rubbers, using an Arrhenius plot. Is suitable for different tests on rubber, but for tests under stress of deformation (creep, relaxation, etc.) physical (viscoelastic) changes of material cannot easily be separated from any chemical change. Then the Arrhenius equation is no longer the only possible model, and the Williams, Landel, Ferry (WFL) equation may be more suitable to represent the change in the material as a function of time.

Document History

June 1, 2023
Rubber, vulcanized or thermoplastic - Estimation of life time and maximum temperature of use
This document specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods. Two approaches are...
December 1, 2014
Rubber, vulcanized or thermoplastic - Estimation of life-time and maximum temperature of use
NEN-ISO 11346 specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods. Two approaches are...
February 1, 2004
Rubber, vulcanized or thermoplastic - Estimation of life-time and maximum temperature of use
This International Standard specifies the principles and procedures for estimating the thermal endurance of rubbers from the results of exposure to elevated temperatures for long periods. Two...
NEN-ISO 11346
July 1, 1997
Rubber, vulcanized or thermoplastic - Estimation of life-time and maximum temperature of use from an Arrhenius plot
Describes the principles and procedures for estimating the life-time and maximum temperature of use of vulcanized or thermoplastic rubbers, using an Arrhenius plot. Is suitable for different tests on...
Advertisement