NEN-ISO 10763

Hydraulic fluid power - Plain-end, seamless and welded precision steel tubes - Dimensions and nominal working pressures

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies sizes and nominal working pressures for tubes with outside diameters in accordance with ISO 4397 and wall thicknesses or mechanical properties in accordance with ISO 3304 (seamless precision steel tubes) and ISO 3305 (welded precision steel tubes). The nominal working pressures included herein reflect a design factor ratio of 4 to 1 between the static burst and nominal working pressures.

Document History

NEN-ISO 10763
December 1, 1995
Hydraulic fluid power - Plain-end, seamless and welded precision steel tubes - Dimensions and nominal working pressures
Specifies sizes and nominal working pressures for tubes with outside diameters in accordance with ISO 4397 and wall thicknesses or mechanical properties in accordance with ISO 3304 (seamless...
Advertisement