NEN-ISO 14694

Industrial fans - Specifications for balance quality and vibration levels

active
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 48
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Balancing and balancing machines): 21.120.40
scope:

This International Standard gives specifications for vibration and balance limits of fans for all applications except those designed solely for air circulation, for example, ceiling fans and table fans. However, it is limited to fans of all types installed with a power of less than 300 kW or to a commercially available standard electric motor with a maximum power of 355 kW (following an R20 series). For fans of greater power than this, the applicable limits are those given in ISO 10816-3. Where the fans in an installation have varying powers both above and below 300 kW, and have been the subject of a single contract, then the manufacturer and purchaser shall agree on the appropriate standard to be used. This should normally be based on the majority of units.

Document History

November 15, 2010
Industrial fans - Specifications for balance quality and vibration levels
A description is not available for this item.
NEN-ISO 14694
June 1, 2003
Industrial fans - Specifications for balance quality and vibration levels
This International Standard gives specifications for vibration and balance limits of fans for all applications except those designed solely for air circulation, for example, ceiling fans and table...
Advertisement