NEN-ISO 13784-1
Reaction-to-fire tests for sandwich panel building systems - Part 1: Test method for small rooms
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This part of ISO 13784 specifies a test method for determining the reaction to fire of sandwich panel building systems for small rooms and the resulting flame spread on or within the sandwich panel building construction when it is exposed to heat from a simulated internal fire with flames impinging directly on its internal corner.
Document History
NEN-ISO 13784-1
January 1, 2003
Reaction-to-fire tests for sandwich panel building systems - Part 1: Test method for small rooms
This part of ISO 13784 specifies a test method for determining the reaction to fire of sandwich panel building systems for small rooms and the resulting flame spread on or within the sandwich panel...