NEN-ISO 15171-2
Connections for fluid power and general use - Hydraulic couplings for diagnostic purposes - Part 2: Coupling with M16 x 2 end for connection under pressure
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
NEN-ISO 15171 specifies dimensions, performance requirements, and test procedures for diagnostic couplings with an M16 × 2 connection end that can be connected under pressure without tools to a maximum pressure of 40 MPa (400 bar) providing following stud ends: - ISO 6149-2 - M14 × 1,5; - ISO 9974-2 - M14 × 1,5; - ISO 1179-2 - G 1/4; - ISO 11926-2 - 7/16-20 UNF. The dimensions of the coupler counterpart are specified. The coupling is designed for use in hydraulic systems that use mineral oils.
Document History