NEN-ISO 16001

Earth-moving machinery - Hazard detection systems and visual aids - Performance requirements and tests

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies general requirements and describes methods for evaluating and testing the performance of hazard detection systems (HDS) and visual aids (VA) used on earth-moving machines. It covers the following aspects: - detection of people in the detection zone; - visual and/or audible warning(s) to the operator and/or to the persons in the detection zone; - operational reliability of the system; - compatibility and environmental specifications of the system. It is applicable to machines as defined in ISO 6165. HDS and/or VA can be used to augment the operator's direct vision (see ISO 5006) or indirect vision using mirrors (see ISO 14401) or to provide additional means of hazard detection, for example, where ergonomic considerations limit the effectiveness of direct vision, e.g. to avoid repeated turning of the head and upper body.

Document History

NEN-ISO 16001
March 1, 2008
Earth-moving machinery - Hazard detection systems and visual aids - Performance requirements and tests
This International Standard specifies general requirements and describes methods for evaluating and testing the performance of hazard detection systems (HDS) and visual aids (VA) used on earth-moving...

References

Advertisement