NEN-ISO 12614-8

Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 8: Excess flow valve

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12614-8 specifies tests and requirements for the excess flow valve, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel, or dual-fuel applications). It is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) refueling receptacles.

Document History

June 1, 2021
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 8: Excess flow valve
This document specifies tests and requirements for the excess flow valve, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 12614-8
July 1, 2014
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 8: Excess flow valve
NEN-ISO 12614-8 specifies tests and requirements for the excess flow valve, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
Advertisement