NEN-ISO 16754
Earth-moving machinery - Determination of average ground contact pressure for crawler machines
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies a uniform method for calculating the average ground contact pressure of self-propelled and towed crawler (track-laying) earth-moving machines, as defined in ISO 6165, on soft surfaces with empty equipment or attachment. The average ground contact pressure value is used only for comparing different machine models. Actual ground contact pressure values under operating conditions will vary depending on load, position of the centre of gravity, terrain, track shoe type and size, and surface conditions.
Document History