NEN-ISO 1831

Automatic data processing - Printing specifications for optical character recognition

active, Most Current
Organization: NEN
Publication Date: 1 August 1984
Status: active
Page Count: 50
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International Standard contains the basic definitions, measurement requirements, specifications and recommendations for OCR paper and print. Three major parameters of a printed document for OCR media are covered. These are: the optical properties of the paperto be used; the optical and dimensional properties of the ink patterns forming OCR characters;the basic requirements related to the position of OCR characters on the paper.

Document History

NEN-ISO 1831
August 1, 1984
Automatic data processing - Printing specifications for optical character recognition
This International Standard contains the basic definitions, measurement requirements, specifications and recommendations for OCR paper and print. Three major parameters of a printed document for OCR...
Advertisement