NEN-ISO 1833-17

Textiles - Quantitative chemical analysis - Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 10
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using sulfuric acid, to determine the percentage of chlorofibres, after removal of non-fibrous material, in textiles made of binary mixtures of chlorofibres based on homopolymers of vinyl chloride (after-chlorinated or not) and - cotton, viscose, cupro, modal, acetate, triacetate, polyamide, polyester, certain acrylic and certain modacrylic fibres. [The modacrylics concerned are those which give a limpid solution when immersed in concentrated sulfuric acid p 1,84 g/ml).] This method can be used, particularly in place of the methods described in ISO 1833-12 and ISO 1833-13, in all cases where a preliminary test shows that the chlorofibres do not dissolve completely either in dimethylformamide or in the azeotropic mixture of carbon disulfide and acetone.

Document History

NEN-ISO 1833-17
June 1, 2006
Textiles - Quantitative chemical analysis - Part 17: Mixtures of chlorofibres (homopolymers of vinyl chloride) and certain other fibres (method using sulfuric acid)
This part of ISO 1833 specifies a method, using sulfuric acid, to determine the percentage of chlorofibres, after removal of non-fibrous material, in textiles made of binary mixtures of chlorofibres...

References

Advertisement