NEN-ISO 19018

Ships and marine technology - Terms, abbreviations, graphical symbols and concepts on navigation

active, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: active
Page Count: 34
ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): 01.080.30
ICS Code (Shipbuilding and marine structures (Vocabularies)): 01.040.47
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

This International Standard contains terms, abbreviations and graphical symbols, which are to be used in maritime navigation on board ships. The application of abbreviations is useful, but they should not be used in mathematical formulae. Symbols for use in mathematical formulae are mentioned, if necessary. Navigation is the process of position finding as well as planning, recording and controlling the movement of a craft or vehicle from one place to another.

Document History

NEN-ISO 19018
July 1, 2004
Ships and marine technology - Terms, abbreviations, graphical symbols and concepts on navigation
This International Standard contains terms, abbreviations and graphical symbols, which are to be used in maritime navigation on board ships. The application of abbreviations is useful, but they...
Advertisement