NEN-ISO 19235

Analogue quartz clocks - Timing accuracy

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 17
ICS Code (Clocks): 39.040.20
scope:

NEN-ISO 19235 specifies the basic parameters, requirements, and testing methods of timing accuracy for analogue quartz clocks, hereinafter referred to as "the quartz clock". This International Standard applies to analogue quartz table and wall clocks which the oscillator frequency is 32 768 Hz and the nominal voltage is DC 1,5 V. Analogue quartz clock movements can refer to it. This International Standard does not apply to the following quartz clocks: - clocks for particular applications such as clocks used in aircraft, ship, vehicle, and facilities; - clocks incorporated into other products; - clocks in which time is radio-synchronized.

Document History

NEN-ISO 19235
October 1, 2015
Analogue quartz clocks - Timing accuracy
NEN-ISO 19235 specifies the basic parameters, requirements, and testing methods of timing accuracy for analogue quartz clocks, hereinafter referred to as “the quartz clock”. This International...
Advertisement