NEN-ISO 2303

Isoprene rubber (IR) - Non-oil-extended, solution-polymerized types - Evaluation procedure

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This International Standard specifies, for general purpose non-oil-extended, solution-polymerized polyisoprene rubbers (IR): - physical and chemical tests on raw rubbers; - standard materials, standard test formulation, equipment and processing methods for evaluating the vulcanization characteristics. Two mill-mixing procedures are described in this International Standard and an internal mixer-mill mixing procedure is described in annex A.

Document History

August 1, 2011
Isoprene rubber (IR) - Non-oil-extended, solution-polymerized types - Evaluation procedures
This International Standard specifies, for general-purpose non-oil-extended, solution-polymerized polyisoprene rubbers (IR): - physical and chemical tests on raw rubbers; - standard materials, a...
NEN-ISO 2303
February 1, 2003
Isoprene rubber (IR) - Non-oil-extended, solution-polymerized types - Evaluation procedure
This International Standard specifies, for general purpose non-oil-extended, solution-polymerized polyisoprene rubbers (IR): - physical and chemical tests on raw rubbers; - standard materials,...
June 1, 1990
Isoprene rubber (IR) - Non-oil-extended, solution-polymerized types - Evaluation procedure
This International Standard specifies - physical and chemical tests on raw rubbers; - standard materials, a standard test formula, equipment and processing methods for evaluating the vulcanization...
Advertisement