NEN-ISO 23202
Aluminium oxide used for the production of aluminium - Determination of particles passing a 20 micrometre aperture sieve
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
This International Standard sets out a wet-sieving procedure for the determination of the percentage by mass of particles of smelter-grade alumina passing a 20 µm aperture sieve. This procedure is applicable for aluminas with a 20 µm content up to 4 %.
Document History
NEN-ISO 23202
June 1, 2006
Aluminium oxide used for the production of aluminium - Determination of particles passing a 20 micrometre aperture sieve
This International Standard sets out a wet-sieving procedure for the determination of the percentage by mass of particles of smelter-grade alumina passing a 20 µm aperture sieve. This procedure is...