NEN-ISO 16900-13

Respiratory protective devices -- Methods of test and test equipment -- Part 13: RPD using regenerated breathable gas and special application mining escape RPD: Consolidated test for gas concentration, temperature, humidity, work of breathing, breathing resistance, elastance and duration

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 23
ICS Code (Respiratory protective devices): 13.340.30
scope:

NEN-ISO 16900-13 specifies tests which are specific to RPDs using regenerated breathable gas, compressed breathable gas with class L respiratory interfaces, and special application mining escape RPD.

Document History

NEN-ISO 16900-13
October 1, 2015
Respiratory protective devices -- Methods of test and test equipment -- Part 13: RPD using regenerated breathable gas and special application mining escape RPD: Consolidated test for gas concentration, temperature, humidity, work of breathing, breathing resistance, elastance and duration
NEN-ISO 16900-13 specifies tests which are specific to RPDs using regenerated breathable gas, compressed breathable gas with class L respiratory interfaces, and special application mining escape RPD.
Advertisement